Lenovo logo

Lenovo ThinkPad Z60t PM 770 2.13GHz Intel Pentium Mobile 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27686
Info modified on:
29 Jan 2025, 19:52:55
Short summary description Lenovo ThinkPad Z60t PM 770 2.13GHz Intel Pentium Mobile 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad Z60t PM 770 2.13GHz, Intel Pentium Mobile, 2.13 GHz, 35.6 cm (14"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Lenovo ThinkPad Z60t PM 770 2.13GHz Intel Pentium Mobile 35.6 cm (14") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad Z60t PM 770 2.13GHz. Processor family: Intel Pentium Mobile, Processor: 770, Processor frequency: 2.13 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.