Lenovo ThinkCentre M81, 3.1 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M81. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC. Product colour: Black