Lenovo logo

Lenovo ThinkCentre M70e Intel® Core™2 Quad Q9500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13899
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M70e Intel® Core™2 Quad Q9500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M70e, 2.83 GHz, Intel® Core™2 Quad, 4 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M70e Intel® Core™2 Quad Q9500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500 Windows 7 Professional Tower PC Black:

Lenovo ThinkCentre M70e. Processor frequency: 2.83 GHz, Processor family: Intel® Core™2 Quad, Processor: Q9500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 280 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.