Lenovo Moto X, 13.2 cm (5.2"), 2 GB, 32 GB, 13 MP, Android 4.4.4, White, Wood
Lenovo Moto X. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.5 GHz, Processor family: Qualcomm Snapdragon, Processor: 801. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 2300 mAh. Product colour: White, Wood. Weight: 144 g