Lenovo logo

Lenovo K6 Note 14 cm (5.5") Android 6.0 4G Micro-USB 3 GB 32 GB 4000 mAh Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38603
Info modified on:
14 Mar 2024, 18:58:04
Short summary description Lenovo K6 Note 14 cm (5.5") Android 6.0 4G Micro-USB 3 GB 32 GB 4000 mAh Grey:

Lenovo K6 Note, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0, Grey

Long summary description Lenovo K6 Note 14 cm (5.5") Android 6.0 4G Micro-USB 3 GB 32 GB 4000 mAh Grey:

Lenovo K6 Note. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor: 430. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 4000 mAh. Product colour: Grey. Weight: 169 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.