Lenovo logo

Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2420 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24077
Info modified on:
27 Feb 2024, 14:03:08
Short summary description Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2420 mAh Black:

Lenovo VIBE S1, 12.7 cm (5"), 3 GB, 32 GB, 13 MP, Android 5.0, Black

Long summary description Lenovo VIBE S1 12.7 cm (5") Dual SIM Android 5.0 4G Micro-USB 3 GB 32 GB 2420 mAh Black:

Lenovo VIBE S1. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.7 GHz, Processor family: MediaTek, Processor: MT6752. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2420 mAh. Product colour: Black. Weight: 132 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.