Lenovo logo

Lenovo ThinkPad L512 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9312
Info modified on:
28 Jan 2025, 11:00:25
Short summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkPad L512, Intel® Core™ i5, 2.53 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad L512 Intel® Core™ i5 i5-540M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black:

Lenovo ThinkPad L512. Processor family: Intel® Core™ i5, Processor: i5-540M, Processor frequency: 2.53 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.61 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.