Lenovo ThinkPad T410s, Intel® Core™ i5, 2.4 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 250 GB
Lenovo ThinkPad T410s. Processor family: Intel® Core™ i5, Processor: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.8 kg