Lenovo logo

Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM Laptop 39.6 cm (15.6") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38422
Info modified on:
22 Jan 2025, 05:58:30
Short summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM Laptop 39.6 cm (15.6") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510, Intel® Core™ i7, 1.73 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad W510 Intel® Core™ i7 i7-820QM Laptop 39.6 cm (15.6") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional Black:

Lenovo ThinkPad W510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-820QM, Processor frequency: 1.73 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.