Lenovo logo

Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7786
Info modified on:
23 Jan 2025, 19:00:59
Short summary description Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkPad SL410, Intel® Core™2 Duo, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad SL410 Intel® Core™2 Duo T5870 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Black:

Lenovo ThinkPad SL410. Processor family: Intel® Core™2 Duo, Processor: T5870, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.