Lenovo logo

Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black:

Lenovo ThinkPad X200, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional, 1.61 kg, Black

Long summary description Lenovo ThinkPad X200 Intel® Core™2 Duo 30.7 cm (12.1") 2 GB Windows 7 Professional Black:

Lenovo ThinkPad X200. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Processor family: Intel® Core™2 Duo. Internal memory: 2 GB. Card reader integrated. Weight: 1.61 kg. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.