Lenovo logo

Lenovo ThinkPad R500 (27327UG), HU Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48727
Info modified on:
23 Jan 2025, 18:16:25
Short summary description Lenovo ThinkPad R500 (27327UG), HU Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Lenovo ThinkPad R500 (27327UG), HU, Intel® Core™2 Duo, 2.53 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad R500 (27327UG), HU Intel® Core™2 Duo P8700 39.1 cm (15.4") 2 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Lenovo ThinkPad R500 (27327UG), HU. Processor family: Intel® Core™2 Duo, Processor: P8700, Processor frequency: 2.53 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows 7 Professional. Weight: 2.94 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.