Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.6 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 200 GB
Lenovo ThinkPad T61p. Processor family: Intel® Core™2 Duo, Processor: T9500, Processor frequency: 2.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive: DVD±RW. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Ultimate. Weight: 2.7 kg