Lenovo logo

Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44983
Info modified on:
02 Feb 2025, 23:06:35
Short summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo IdeaPad S205, AMD E, 1.65 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad S205 AMD E E-450 Netbook 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo IdeaPad S205. Product type: Netbook, Form factor: Clamshell. Processor family: AMD E, Processor: E-450, Processor frequency: 1.65 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.