Lenovo logo

Lenovo 110 Headset Wired Head-band Office/Call center USB Type-A Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69688
Info modified on:
16 May 2025, 09:00:22
Short summary description Lenovo 110 Headset Wired Head-band Office/Call center USB Type-A Grey:

Lenovo 110, Wired, Office/Call center, 20 - 20000 Hz, 137 g, Headset, Grey

Long summary description Lenovo 110 Headset Wired Head-band Office/Call center USB Type-A Grey:

Lenovo 110. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 137 g. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.