Lenovo Yoga AIO 7 27ACH6, 68.6 cm (27"), 4K Ultra HD, AMD Ryzen™ 7, 16 GB, 1 TB, Windows 11 Home
Lenovo Yoga AIO 7 27ACH6. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 7, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: AMD Radeon RX 6600M, On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey, White