Lenovo IdeaCentre 910-27ISH, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 11.1 TB, Windows 10 Home
Lenovo IdeaCentre 910-27ISH. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 11.1 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 940A. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Silver