Lenovo logo

Lenovo IdeaCentre C20-30 Intel® Pentium® 3558U 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23908
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C20-30 Intel® Pentium® 3558U 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre C20-30, 49.5 cm (19.5"), Full HD, Intel® Pentium®, 2 GB, 500 GB, FreeDOS

Long summary description Lenovo IdeaCentre C20-30 Intel® Pentium® 3558U 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre C20-30. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1.7 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.