Lenovo Ideaphone A850, 14 cm (5.5"), 1 GB, 4 GB, 5 MP, Android 4.2, Black
Lenovo Ideaphone A850. Display diagonal: 14 cm (5.5"), Display resolution: 960 x 540 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor: MT6582M. RAM capacity: 1 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 2250 mAh. Product colour: Black. Weight: 184 g