Lenovo logo

Lenovo IdeaCentre Mini 5 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31745
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Lenovo IdeaCentre Mini 5 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Grey:

Lenovo IdeaCentre Mini 5, 2 GHz, Intel® Core™ i5, i5-10400T, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo IdeaCentre Mini 5 Intel® Core™ i5 i5-10400T 16 GB DDR4-SDRAM 512 GB SSD Mini PC Grey:

Lenovo IdeaCentre Mini 5. Processor frequency: 2 GHz, Processor family: Intel® Core™ i5, Processor: i5-10400T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Power supply: 90 W. Form factor: Mini PC. Product type: Mini PC. Weight: 1.48 kg. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.