Lenovo IdeaCentre G5, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, DDR4-SDRAM, 512 GB
Lenovo IdeaCentre G5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 SUPER. Power supply: 310 W. Form factor: Tower. Product type: PC. Weight: 5.8 kg. Product colour: Black