Lenovo IdeaCentre 510A, 3.6 GHz, Intel® Core™ i3, i3-9100, 8 GB, 1 TB, Windows 10 Home
Lenovo IdeaCentre 510A. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: Tower. Product type: PC. Weight: 5.8 kg. Product colour: Black