Lenovo logo

Lenovo IdeaCentre 510S Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18011
Info modified on:
14 Mar 2024, 19:01:44
Short summary description Lenovo IdeaCentre 510S Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 510S, 3 GHz, Intel® Core™ i5, i5-7400, 8 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre 510S Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home SFF PC Black, Silver:

Lenovo IdeaCentre 510S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: SFF. Product type: PC. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.