Lenovo logo

Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28038
Info modified on:
13 Nov 2024, 17:50:17
Short summary description Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:

Lenovo IdeaCentre Y710 Cube, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaCentre Y710 Cube Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home PC Black, Red:

Lenovo IdeaCentre Y710 Cube. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 625 W. Product type: PC. Product colour: Black, Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.