Lenovo H50-55, 3.6 GHz, AMD A10, A10-8750, 12 GB, 1.13 TB, Windows 10 Home
Lenovo H50-55. Processor frequency: 3.6 GHz, Processor family: AMD A10, Processor: A10-8750. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 340. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Mini Tower. Product type: PC. Product colour: Black