Lenovo logo

Lenovo H50-55 AMD A10 A10-7800 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57036
Info modified on:
26 Jun 2024, 05:52:22
Short summary description Lenovo H50-55 AMD A10 A10-7800 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black:

Lenovo H50-55, 3.5 GHz, AMD A10, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Lenovo H50-55 AMD A10 A10-7800 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 730 Windows 10 Home Tower PC Black:

Lenovo H50-55. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor: A10-7800. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Form factor: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.