Lenovo logo

Lenovo 63 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100458
Info modified on:
29 Jan 2022, 16:09:16
Short summary description Lenovo 63 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black:

Lenovo 63, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-RW, Windows 8.1 Pro

Long summary description Lenovo 63 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro Desktop PC Black:

Lenovo 63. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.