Lenovo 90007093, Intel, BGA 1170, Intel® Celeron®, Intel® Pentium®, DDR3L-SDRAM, SO-DIMM, 1333,1600 MHz
Lenovo 90007093. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3L-SDRAM, Memory slots type: SO-DIMM, Supported memory clock speeds: 1333,1600 MHz. Component for: PC, Power source type: ATX