Lenovo IdeaPad Slim 3 16ABR8, AMD Ryzen™ 7, 2 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB
Lenovo IdeaPad Slim 3 16ABR8. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 7730U, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey