Lenovo logo

Lenovo Legion Pro 7 16IRX8H Intel® Core™ i9 i9-13900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12934
Info modified on:
11 Jul 2025, 09:17:10
Short summary description Lenovo Legion Pro 7 16IRX8H Intel® Core™ i9 i9-13900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo Legion Pro 7 16IRX8H, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 2 TB, Windows 11 Home

Long summary description Lenovo Legion Pro 7 16IRX8H Intel® Core™ i9 i9-13900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo Legion Pro 7 16IRX8H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor: i9-13900HX. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.