Lenovo IdeaPad 5 14ALC05, AMD Ryzen™ 7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB
Lenovo IdeaPad 5 14ALC05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey