Lenovo IdeaPad 3 17ALC6, AMD Ryzen™ 5, 2.1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB
Lenovo IdeaPad 3 17ALC6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey