Lenovo Legion 5 Pro 16ITH6H, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB
Lenovo Legion 5 Pro 16ITH6H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Black