Lenovo logo

Lenovo Legion 5 Pro 16ITH6H Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Russian Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15117
Info modified on:
23 Apr 2025, 19:59:56
Short summary description Lenovo Legion 5 Pro 16ITH6H Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Russian Grey:

Lenovo Legion 5 Pro 16ITH6H, Intel® Core™ i7, 2.3 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion 5 Pro 16ITH6H Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Russian Grey:

Lenovo Legion 5 Pro 16ITH6H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-11800H, Processor frequency: 2.3 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.