Lenovo IdeaPad Flex 5 15ITL05, Intel® Core™ i3, 3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB
Lenovo IdeaPad Flex 5 15ITL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor: i3-1115G4, Processor frequency: 3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 11 Home in S mode. Product colour: Grey