Lenovo logo

Lenovo IdeaPad 3 15ITL6 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45333
Info modified on:
23 Apr 2025, 19:45:57
Short summary description Lenovo IdeaPad 3 15ITL6 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad 3 15ITL6, Intel® Core™ i3, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 10 Home in S mode

Long summary description Lenovo IdeaPad 3 15ITL6 Intel® Core™ i3 i3-1115G4 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode UK English Grey:

Lenovo IdeaPad 3 15ITL6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-1115G4. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Grey. Weight: 1.65 kg

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.