Lenovo logo

Lenovo 300e Chromebook 2nd Gen AST AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86575
Info modified on:
23 Apr 2025, 19:35:24
Short summary description Lenovo 300e Chromebook 2nd Gen AST AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo 300e Chromebook 2nd Gen AST, AMD A4, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Lenovo 300e Chromebook 2nd Gen AST AMD A4 A4-9120C 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:

Lenovo 300e Chromebook 2nd Gen AST. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD A4, Processor: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.