Lenovo logo

Lenovo IdeaPad Flex 3 CB 11IGL05 Intel® Celeron® N N4020 Chromebook 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS German Almond

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13871
Info modified on:
23 Apr 2025, 19:29:19
Short summary description Lenovo IdeaPad Flex 3 CB 11IGL05 Intel® Celeron® N N4020 Chromebook 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS German Almond:

Lenovo IdeaPad Flex 3 CB 11IGL05, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad Flex 3 CB 11IGL05 Intel® Celeron® N N4020 Chromebook 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS German Almond:

Lenovo IdeaPad Flex 3 CB 11IGL05. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor: N4020, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Almond

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.