Lenovo IdeaPad Duet 3 10IGL5, Intel® Celeron® N, 1.1 GHz, 26.2 cm (10.3"), 1920 x 1200 pixels, 4 GB, 64 GB
Lenovo IdeaPad Duet 3 10IGL5. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron® N, Processor: N4020, Processor frequency: 1.1 GHz. Display diagonal: 26.2 cm (10.3"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Grey