Lenovo logo

Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13291
Info modified on:
02 Jun 2025, 18:21:12
Short summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Grey:

Lenovo IdeaPad Flex 5 15IIL05, Intel® Core™ i7, 1.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Flex 5 15IIL05 Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX330 Wi-Fi 6 (802.11ax) Windows 10 Home Graphite, Grey:

Lenovo IdeaPad Flex 5 15IIL05. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Graphite, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.