Lenovo Chromebook S345-14AST, AMD A6, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 64 GB
Lenovo Chromebook S345-14AST. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: AMD A6, Processor: A6-9220C, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Black, Silver