Lenovo logo

Lenovo IdeaPad Slim 1-14AST-05 AMD A4 A4-9120E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Blue

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53946
Info modified on:
23 Apr 2025, 18:49:51
Short summary description Lenovo IdeaPad Slim 1-14AST-05 AMD A4 A4-9120E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Blue:

Lenovo IdeaPad Slim 1-14AST-05, AMD A4, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad Slim 1-14AST-05 AMD A4 A4-9120E Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Blue:

Lenovo IdeaPad Slim 1-14AST-05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor: A4-9120E, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home in S mode. Product colour: Blue

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.