Lenovo logo

Lenovo IdeaPad S540-15IWL GTX Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26622
Info modified on:
23 Apr 2025, 18:39:29
Short summary description Lenovo IdeaPad S540-15IWL GTX Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S540-15IWL GTX, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Lenovo IdeaPad S540-15IWL GTX Intel® Core™ i7 i7-8565U Laptop 39.6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad S540-15IWL GTX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.