Lenovo 300e Windows 2nd Gen, Intel® Celeron® N, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB
Lenovo 300e Windows 2nd Gen. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor: N4120, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro Education. Product colour: Black