Lenovo IdeaPad L340-17IRH Gaming, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad L340-17IRH Gaming. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Product colour: Black