Lenovo logo

Lenovo IdeaPad 130S-11IGM Intel® Celeron® N4000 Laptop 29.5 cm (11.6") HD 2 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20763
Info modified on:
23 Apr 2025, 18:17:30
Short summary description Lenovo IdeaPad 130S-11IGM Intel® Celeron® N4000 Laptop 29.5 cm (11.6") HD 2 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

Lenovo IdeaPad 130S-11IGM, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description Lenovo IdeaPad 130S-11IGM Intel® Celeron® N4000 Laptop 29.5 cm (11.6") HD 2 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey:

Lenovo IdeaPad 130S-11IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N4000, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.