Lenovo IdeaPad D330-10IGM, Intel® Pentium® Silver, 1.1 GHz, 25.6 cm (10.1"), 1920 x 1200 pixels, 4 GB, 64 GB
Lenovo IdeaPad D330-10IGM. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Pentium® Silver, Processor: N5000, Processor frequency: 1.1 GHz. Display diagonal: 25.6 cm (10.1"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Home. Product colour: Grey