Lenovo logo

Lenovo IdeaPad 330-17AST AMD A9 A6-9225 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87938
Info modified on:
23 Apr 2025, 17:51:18
Short summary description Lenovo IdeaPad 330-17AST AMD A9 A6-9225 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:

Lenovo IdeaPad 330-17AST, AMD A9, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 330-17AST AMD A9 A6-9225 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Grey:

Lenovo IdeaPad 330-17AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.