Lenovo logo

Lenovo IdeaPad 520 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11408
Info modified on:
14 Jun 2024, 23:24:17
Short summary description Lenovo IdeaPad 520 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Bronze:

Lenovo IdeaPad 520, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 2 TB

Long summary description Lenovo IdeaPad 520 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Bronze:

Lenovo IdeaPad 520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Bronze

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.