Lenovo Miix 720 12, Intel® Core™ i5, 2.5 GHz, 30.5 cm (12"), 2880 x 1920 pixels, 8 GB, 256 GB
Lenovo Miix 720 12. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 30.5 cm (12"), HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Gold